onsemi P-Channel 3A 250V 2ohm MOSFET Transistor 2SJ306

Description
3A, 250V, 2ohm, P-Channel MOSFET Product overview: 2SJ306 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 250V, 2ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 250V, 2ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ306 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3A, 250V, 2ohm, P-Channel MOSFET Product overview: 2SJ306 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 250V, 2ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 250V, 2ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ306 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 3A 250V 2ohm MOSFET Transistor
285-2SJ306
P-Channel 3A 250V 2ohm MOSFET Transistor 285-2SJ306
3A, 250V, 2ohm, P-Channel MOSFET Product overview: 2SJ306 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 250V, 2ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 250V, 2ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ306 can be used for catalog matching and distributor lookup.

3A, 250V, 2ohm, P-Channel MOSFET Product overview: 2SJ306 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 250V, 2ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 250V, 2ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ306 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158520-2SJ306 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158520-2SJ306
Discrete Semiconductor Products 158520-2SJ306
Manufacturer: ON Semiconductor Win Source Part Number: 158520-2SJ306 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ306 Alternative Parts (Cross-Reference): 2SJ448-AZ; 2SJ448; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158520-2SJ306
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ306
Alternative Parts (Cross-Reference): 2SJ448-AZ; 2SJ448;
Introduction Date: April 13, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SJ306 158520-2SJ306
Product Name P-Channel 3A 250V 2ohm MOSFET Transistor Discrete Semiconductor Products
Package Type Bulk TO-220; SOT3
Unlock Full Specs
to access all available technical data