onsemi Discrete Semiconductor Products 2SJ284

Description
Manufacturer: ON Semiconductor Win Source Part Number: 158510-2SJ284 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ284 Alternative Parts (Cross-Reference): RSC002P03T316; 2SJ305(T5LMH,F); 2SJ305(T5LTOYOG); 2SJ305(T5LALPSTK); Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 158510-2SJ284 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ284 Alternative Parts (Cross-Reference): RSC002P03T316; 2SJ305(T5LMH,F); 2SJ305(T5LTOYOG); 2SJ305(T5LALPSTK); Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158510-2SJ284 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158510-2SJ284
Discrete Semiconductor Products 158510-2SJ284
Manufacturer: ON Semiconductor Win Source Part Number: 158510-2SJ284 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ284 Alternative Parts (Cross-Reference): RSC002P03T316; 2SJ305(T5LMH,F); 2SJ305(T5LTOYOG); 2SJ305(T5LALPSTK); Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158510-2SJ284
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ284
Alternative Parts (Cross-Reference): RSC002P03T316; 2SJ305(T5LMH,F); 2SJ305(T5LTOYOG); 2SJ305(T5LALPSTK);
Introduction Date: August 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 0.3A MOSFET Transistor
288-2SJ284
30V 0.3A MOSFET Transistor 288-2SJ284
Trans MOSFET P-CH Si 30V 0.3A 3-Pin CP Product overview: 2SJ284 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ284 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 0.3A 3-Pin CP Product overview: 2SJ284 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ284 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158510-2SJ284 288-2SJ284
Product Name Discrete Semiconductor Products 30V 0.3A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, 320 mA N-channel Trench MOSFET - BSS138PW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers
Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers