onsemi 100V 15A MOSFET Transistor 2SJ277

Description
Trans MOSFET P-CH Si 100V 15A 3-Pin(3+Tab) SMP Product overview: 2SJ277 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ277 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 100V 15A 3-Pin(3+Tab) SMP Product overview: 2SJ277 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ277 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 15A MOSFET Transistor
288-2SJ277
100V 15A MOSFET Transistor 288-2SJ277
Trans MOSFET P-CH Si 100V 15A 3-Pin(3+Tab) SMP Product overview: 2SJ277 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ277 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 100V 15A 3-Pin(3+Tab) SMP Product overview: 2SJ277 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ277 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158501-2SJ277 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158501-2SJ277
Discrete Semiconductor Products 158501-2SJ277
Manufacturer: ON Semiconductor Win Source Part Number: 158501-2SJ277 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Alternative Parts (Cross-Reference): 2SJ619(TE24L); 2SJ619; 2SJ619(TE24L,Q); 2SJ277-DL-E; Introduction Date: April 30, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158501-2SJ277
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Alternative Parts (Cross-Reference): 2SJ619(TE24L); 2SJ619; 2SJ619(TE24L,Q); 2SJ277-DL-E;
Introduction Date: April 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ277 158501-2SJ277
Product Name 100V 15A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data