onsemi 100V 6A MOSFET Transistor 2SJ275

Description
Trans MOSFET P-CH Si 100V 6A 3-Pin(3+Tab) SMP Product overview: 2SJ275 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ275 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 100V 6A 3-Pin(3+Tab) SMP Product overview: 2SJ275 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ275 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6A MOSFET Transistor
288-2SJ275
100V 6A MOSFET Transistor 288-2SJ275
Trans MOSFET P-CH Si 100V 6A 3-Pin(3+Tab) SMP Product overview: 2SJ275 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ275 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 100V 6A 3-Pin(3+Tab) SMP Product overview: 2SJ275 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ275 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158500-2SJ275 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158500-2SJ275
Discrete Semiconductor Products 158500-2SJ275
Manufacturer: ON Semiconductor Win Source Part Number: 158500-2SJ275 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ275 Alternative Parts (Cross-Reference): IRHY93130CM; JANTXV2N6804; IRHNJ93130SCS; IRHY9130CM; Introduction Date: April 30, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158500-2SJ275
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ275
Alternative Parts (Cross-Reference): IRHY93130CM; JANTXV2N6804; IRHNJ93130SCS; IRHY9130CM;
Introduction Date: April 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ275 158500-2SJ275
Product Name 100V 6A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data