Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037520-2SJ268-DL-E
Drain to Source Voltage (Vdss): 60 V
Resistance: 80 mΩ
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): SPB18P06PGATMA1; NTD5867NLT4G; IPG20N06S4L26ATMA1; NTD20N06T4G; NTB5605PT4G; IRFIZ34GPBF;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 18 A
Drain to Source Resistance: 80 mΩ
Trans MOSFET P-CH 60V 18A 3-Pin(2+Tab) SMP-FD Product overview: 2SJ268-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ268-DL-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037520-2SJ268-DL-E | 278-2SJ268-DL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ268-DL-E | 60V 18A MOSFET Transistor |
| rDS(on) | 0.0800 ohms | |
| Package Type | SOT3 | |
| MOSFET Operating Mode | Enhancement |