onsemi JFETs (Junction Field Effect) - 2SJ187 2SJ187

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 16763-2SJ187 Family Name: 2SJ187 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 16763-2SJ187 Family Name: 2SJ187 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SJ187 - 16763-2SJ187 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SJ187
16763-2SJ187
JFETs (Junction Field Effect) - 2SJ187 16763-2SJ187
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 16763-2SJ187 Family Name: 2SJ187 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 16763-2SJ187
Family Name: 2SJ187
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 16763-2SJ187
Product Name JFETs (Junction Field Effect) - 2SJ187
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139216P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details
80 V, P-channel Trench MOSFET - BUK6Y55-80PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -80 volts
IDSS -35000 milliamps
View Details
2 suppliers
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers