onsemi 10V 3A Bipolar Transistor 2SD879

Description
TRANSISTOR,BJT,NPN,1 0V V(BR)CEO,3A I(C),TO-92 Product overview: 2SD879 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD879 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR,BJT,NPN,1 0V V(BR)CEO,3A I(C),TO-92 Product overview: 2SD879 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD879 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 3A Bipolar Transistor
276-2SD879
10V 3A Bipolar Transistor 276-2SD879
TRANSISTOR,BJT,NPN,1 0V V(BR)CEO,3A I(C),TO-92 Product overview: 2SD879 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD879 can be used for catalog matching and distributor lookup.

TRANSISTOR,BJT,NPN,10V V(BR)CEO,3A I(C),TO-92 Product overview: 2SD879 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD879 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 158336-2SD879 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158336-2SD879
Discrete Semiconductor Products 158336-2SD879
Manufacturer: ON Semiconductor Win Source Part Number: 158336-2SD879 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD879 Introduction Date: September 01, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158336-2SD879
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD879
Introduction Date: September 01, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
 - 2SD879 - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD879 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD879
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD879
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD879 158336-2SD879 2SD879 2SD879
Product Name 10V 3A Bipolar Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 SIP3
Unlock Full Specs
to access all available technical data