Manufacturer: Fairchild Semiconductor
Win Source Part Number: 158232-2SD471
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD471
Alternative Parts (Cross-Reference): 2SD471-T; 2SD471-AZ; CMPT3410BKPBFREE; CMPT3410TRPBFREE;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 25V 1A 3-Pin SP-8 Product overview: 2SD471 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD471 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 158232-2SD471 | 276-2SD471 |
| Product Name | Discrete Semiconductor Products | 25V 1A Bipolar Transistor |
| Package Type | SOT3 |