onsemi 60V 3A 30000mW TO-220 Bipolar Transistor 2SD313

Description
Trans GP BJT NPN 60V 3A 30000mW 3-Pin(3+Tab) TO-220 Product overview: 2SD313 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 30000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 30000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD313 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 3A 30000mW 3-Pin(3+Tab) TO-220 Product overview: 2SD313 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 30000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 30000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD313 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A 30000mW TO-220 Bipolar Transistor
276-2SD313
60V 3A 30000mW TO-220 Bipolar Transistor 276-2SD313
Trans GP BJT NPN 60V 3A 30000mW 3-Pin(3+Tab) TO-220 Product overview: 2SD313 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 30000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 30000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD313 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 3A 30000mW 3-Pin(3+Tab) TO-220 Product overview: 2SD313 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 30000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 30000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD313 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158221-2SD313 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158221-2SD313
Discrete Semiconductor Products 158221-2SD313
Manufacturer: Fairchild Semiconductor Win Source Part Number: 158221-2SD313 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD313 Alternative Parts (Cross-Reference): BD241A-A; BD241A; TIP31A; 2ST31A; Introduction Date: March 04, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 158221-2SD313
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD313
Alternative Parts (Cross-Reference): BD241A-A; BD241A; TIP31A; 2ST31A;
Introduction Date: March 04, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD313 158221-2SD313
Product Name 60V 3A 30000mW TO-220 Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data