onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2646-YD

Description
Bipolar NPN Transistor, 10A 700V
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 10A 700V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SD2646-YD - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 10A 700V

Bipolar NPN Transistor, 10A 700V

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2646-YD
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2646-YD
BIP NPN 10A 700V

BIP NPN 10A 700V

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD2646-YD 2SD2646-YD
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25HZ - Nexperia B.V.
Specs
Package Type TO-236AB
View Details
6 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details