onsemi 800V 7A Bipolar Transistor 2SD2252

Description
Trans GP BJT NPN 800V 7A 3-Pin (3+Tab) TO-3PML Product overview: 2SD2252 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2252 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 800V 7A 3-Pin (3+Tab) TO-3PML Product overview: 2SD2252 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2252 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 7A Bipolar Transistor
276-2SD2252
800V 7A Bipolar Transistor 276-2SD2252
Trans GP BJT NPN 800V 7A 3-Pin (3+Tab) TO-3PML Product overview: 2SD2252 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2252 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 800V 7A 3-Pin (3+Tab) TO-3PML Product overview: 2SD2252 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2252 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158114-2SD2252 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158114-2SD2252
Discrete Semiconductor Products 158114-2SD2252
Manufacturer: ON Semiconductor Win Source Part Number: 158114-2SD2252 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2252 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158114-2SD2252
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2252
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2252 158114-2SD2252
Product Name 800V 7A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data