onsemi 60V 4.5A Bipolar Transistor 2SD1958

Description
Trans GP BJT NPN 60V 4.5A 3-Pin (3+Tab) TO-220ML Product overview: 2SD1958 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1958 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 4.5A 3-Pin (3+Tab) TO-220ML Product overview: 2SD1958 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1958 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 4.5A Bipolar Transistor
276-2SD1958
60V 4.5A Bipolar Transistor 276-2SD1958
Trans GP BJT NPN 60V 4.5A 3-Pin (3+Tab) TO-220ML Product overview: 2SD1958 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1958 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 4.5A 3-Pin (3+Tab) TO-220ML Product overview: 2SD1958 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1958 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157987-2SD1958 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157987-2SD1958
Discrete Semiconductor Products 157987-2SD1958
Manufacturer: ON Semiconductor Win Source Part Number: 157987-2SD1958 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1958 Introduction Date: December 07, 2008 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157987-2SD1958
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1958
Introduction Date: December 07, 2008
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1958 157987-2SD1958
Product Name 60V 4.5A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC848AE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 30 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers