onsemi 15V 0.8A Bipolar Transistor 2SD1936U

Description
Trans GP BJT NPN 15V 0.8A 3-Pin SPA Product overview: 2SD1936U from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1936U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 15V 0.8A 3-Pin SPA Product overview: 2SD1936U from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1936U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.8A Bipolar Transistor
276-2SD1936U
15V 0.8A Bipolar Transistor 276-2SD1936U
Trans GP BJT NPN 15V 0.8A 3-Pin SPA Product overview: 2SD1936U from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1936U can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 0.8A 3-Pin SPA Product overview: 2SD1936U from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1936U can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157976-2SD1936U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157976-2SD1936U
Discrete Semiconductor Products 157976-2SD1936U
Manufacturer: ON Semiconductor Win Source Part Number: 157976-2SD1936U Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1936 Introduction Date: September 01, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 157976-2SD1936U
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1936
Introduction Date: September 01, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1936U 157976-2SD1936U
Product Name 15V 0.8A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data