onsemi Discrete Semiconductor Products 2SD1913S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 157963-2SD1913S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1913S Alternative Parts (Cross-Reference): 2SC5739; 2SC5954P; 2SC5954Q; 2SC57390P; Introduction Date: December 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 157963-2SD1913S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1913S Alternative Parts (Cross-Reference): 2SC5739; 2SC5954P; 2SC5954Q; 2SC57390P; Introduction Date: December 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157963-2SD1913S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157963-2SD1913S
Discrete Semiconductor Products 157963-2SD1913S
Manufacturer: ON Semiconductor Win Source Part Number: 157963-2SD1913S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1913S Alternative Parts (Cross-Reference): 2SC5739; 2SC5954P; 2SC5954Q; 2SC57390P; Introduction Date: December 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 157963-2SD1913S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1913S
Alternative Parts (Cross-Reference): 2SC5739; 2SC5954P; 2SC5954Q; 2SC57390P;
Introduction Date: December 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
TRANSISTORS - Transistors (BJT) - Single - 2SD1913S - 1004578-2SD1913S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1913S
1004578-2SD1913S
TRANSISTORS - Transistors (BJT) - Single - 2SD1913S 1004578-2SD1913S
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1004578-2SD1913S Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220ML Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 200mA, 2A Typical Gain (hFE) (Min): 140 @ 500mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1004578-2SD1913S
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220ML
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 200mA, 2A
Typical Gain (hFE) (Min): 140 @ 500mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1913S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1913S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1913S
TRANS NPN 60V 3A TO220ML

TRANS NPN 60V 3A TO220ML

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 157963-2SD1913S 1004578-2SD1913S 2SD1913S
Product Name Discrete Semiconductor Products TRANSISTORS - Transistors (BJT) - Single - 2SD1913S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-220; SOT3 TO-220; SOT3; TO-220ML
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Single Bipolar Transistors - BC850BE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers