NPN Epitaxial Planar Silicon Transistor
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 750mW Through Hole 3-NP
Manufacturer: ON Semiconductor
Win Source Part Number: 124355-2SD1835S-AA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-NP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 750mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors |
| Product Number | 2SD1835S-AA | 2SD1835S-AAOSTR-ND | 124355-2SD1835S-AA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD1835S-AA | |
| Polarity | NPN | NPN | NPN; NPN |