Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Surface Mount TP-FA
NPN BJT 100V 4A 1W DPAK TO-252 SMT Transistor Product overview: 2SD1816T-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A, 1W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, 1W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1816T-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 005961-2SD1816T-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
TRANSISTOR, NPN, 100V, 4A, 20W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 100V 4A TP-FA
Bipolar Transistors - BJT BIP NPN 4A 100V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1816T-TL-HOSCT-ND | 276-2SD1816T-TL-H | 005961-2SD1816T-TL-H | 07W7719 | 2SD1816T-TL-H | 2SD1816T-TL-H |
| Product Name | Single Bipolar Transistors | 100V 4A 1W DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1816T-TL-H | Transistor, Npn, 100V, 4A, 20W, To-252; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; 2-TP-FA | TO-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | ||||
| VCBO | 120 volts | |||||
| PD | 1000 milliwatts |