Manufacturer: ON Semiconductor
Win Source Part Number: 005962-2SD1816S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 500mA, 5V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Bipolar Transistor, 100V, 4A, Low VCE(sat), NPN Single
Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Surface Mount TP-FA
Bipolar Transistor, 100V, 4A, Low VCE(sat), NPN Single, DPAK / TP-FA, 700-REEL Product overview: 2SD1816S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1816S-TL-E can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 100V, 4A, 20W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 100V 4A TPFA
TRANS NPN 100V 4A TPFA
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005962-2SD1816S-TL-E | 2SD1816S-TL-E | 2SD1816S-TL-EOSTR-ND | 276-2SD1816S-TL-E | 52T9094 | 2SD1816S-TL-E | 2SD1816S-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1816S-TL-E | Single Bipolar Transistors | 100V 4A DPAK Bipolar Transistor | Transistor, Npn, 100V, 4A, 20W, To-252; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; 2-TP-FA | DPAK / TP-FA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCBO | 120 volts |