Bipolar Transistor, 100V, 4A, Low VCE(sat), NPN Single
Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Through Hole TP
TRANS NPN 100V 4A TP
TRANSISTOR, NPN, 100V, 4A, 20W, TO-251; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 4A 100V
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1816S-H | 2SD1816S-H-ND | 2SD1816S-H | 07W7715 | 2SD1816S-H |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 100V, 4A, 20W, To-251; Transistor Polarity Onsemi | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | ||
| Package Type | IPAK / TP | TO-251-3 Short Leads, IPAK, TO-251AA | TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk |