Manufacturer: ON Semiconductor
Win Source Part Number: 075555-2SD1816S-E
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar Transistor, 100V, 4A, Low VCE(sat), NPN Single, IPAK / TP, 500-BLKBG Product overview: 2SD1816S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1816S-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Through Hole TP
Bipolar Transistor, 100V, 4A, Low VCE(sat), NPN Single
Bipolar Transistors - BJT BIP NPN 4A 100V
TRANS NPN 100V 4A TP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 075555-2SD1816S-E | 276-2SD1816S-E | 2SD1816S-E-ND | 2SD1816S-E | 2SD1816S-E | 2SD1816S-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1816S-E | 100V 4A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; TP | TO-251-3 Short Leads, IPAK, TO-251AA | IPAK / TP | |||
| IC(max) | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 100 volts | 100 volts | ||||
| VCBO | 120 volts |