onsemi 100V 3A 180MHz TO-252 Bipolar Transistor 2SD1815S-TL-E

Description
NPN BJT Transistor, 100V, 3A, 180MHz, TO-252 Product overview: 2SD1815S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 180MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 180MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1815S-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 100V, 3A, 180MHz, TO-252 Product overview: 2SD1815S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 180MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 180MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1815S-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3A 180MHz TO-252 Bipolar Transistor
276-2SD1815S-TL-E
100V 3A 180MHz TO-252 Bipolar Transistor 276-2SD1815S-TL-E
NPN BJT Transistor, 100V, 3A, 180MHz, TO-252 Product overview: 2SD1815S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 180MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 180MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1815S-TL-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 100V, 3A, 180MHz, TO-252 Product overview: 2SD1815S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 180MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 180MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1815S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7740770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7740770P
Bipolar Transistors 7740770P
Transistor NPN 100V 3A hfe140-280 DPAK

Transistor NPN 100V 3A hfe140-280 DPAK

Supplier's Site
Bipolar Transistors - 7740770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7740770
Bipolar Transistors 7740770
Transistor NPN 100V 3A hfe140-280 DPAK

Transistor NPN 100V 3A hfe140-280 DPAK

Supplier's Site
Bipolar Transistors - 1453526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453526
Bipolar Transistors 1453526
Transistor NPN 100V 3A hfe140-280 DPAK

Transistor NPN 100V 3A hfe140-280 DPAK

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD1815S-TL-E - 005960-2SD1815S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1815S-TL-E
005960-2SD1815S-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1815S-TL-E 005960-2SD1815S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 005960-2SD1815S-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 150mA, 1.5A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 70 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 005960-2SD1815S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2SD1815S-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1815S-TL-EOSCT-ND
Single Bipolar Transistors 2SD1815S-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 100V 3A 180MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 3A 180MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SD1815S-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1815S-TL-EOSTR-ND
Single Bipolar Transistors 2SD1815S-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 100V 3A 180MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 3A 180MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SD1815S-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1815S-TL-EOSDKR-ND
Single Bipolar Transistors 2SD1815S-TL-EOSDKR-ND
Bipolar (BJT) Transistor NPN 100V 3A 180MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 3A 180MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1815S-TL-E
Bipolar Transistors - BJT 2SD1815S-TL-E
Bipolar Transistors - BJT BIP NPN 3A 100V

Bipolar Transistors - BJT BIP NPN 3A 100V

Buy Now Datasheet
Transistor, Bipolar, Npn, 100V, 3A/to252; Transistor Polarity Onsemi - 65T2527 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 100V, 3A/to252; Transistor Polarity Onsemi
65T2527
Transistor, Bipolar, Npn, 100V, 3A/to252; Transistor Polarity Onsemi 65T2527
TRANSISTOR, BIPOLAR, NPN, 100V, 3A/TO252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 100V, 3A/TO252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1815S-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1815S-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1815S-TL-E
TRANS NPN 100V 3A TPFA

TRANS NPN 100V 3A TPFA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1815S-TL-E 7740770P 7740770 005960-2SD1815S-TL-E 2SD1815S-TL-EOSCT-ND 2SD1815S-TL-E 65T2527 2SD1815S-TL-E
Product Name 100V 3A 180MHz TO-252 Bipolar Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1815S-TL-E Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipolar, Npn, 100V, 3A/to252; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN NPN
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO 120 volts
fT 180 MHz
Unlock Full Specs
to access all available technical data