NPN BJT Transistor, 20V, 5A, 120MHz, DPAK Product overview: 2SD1805G-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 120MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 120MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1805G-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 5A 120MHz 1W Surface Mount TP-FA
Manufacturer: ON Semiconductor
Win Source Part Number: 197566-2SD1805G-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 60mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 280 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT BIP NPN 5A 20V
TRANS NPN 20V 5A TP-FA
ON Semi 2SD1805G-TL-E NPN Bipolar Transistor; 5 A; 20 V; 3-Pin TP-FA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD1805G-TL-E | 2SD1805G-TL-EOSTR-ND | 197566-2SD1805G-TL-E | 2SD1805G-TL-E | 2SD1805G-TL-E | 598-2SD1805G-TL-E |
| Product Name | 20V 5A 120MHz DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD1805G-TL-E | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | ON Semi 2SD1805G-TL-E NPN Bipolar Transistor; 5 A; 20 V; 3-Pin TP-FA |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts | |||
| VCBO | 60 volts | |||||
| fT | 120 MHz |