onsemi TRANSISTORS - Transistors (BJT) - Single - 2SD1805F-TL-E 2SD1805F-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075553-2SD1805F-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 60mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075553-2SD1805F-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 60mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1805F-TL-E - 075553-2SD1805F-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1805F-TL-E
075553-2SD1805F-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1805F-TL-E 075553-2SD1805F-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 075553-2SD1805F-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 60mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 075553-2SD1805F-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 60mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 5A DPAK Bipolar Transistor
276-2SD1805F-TL-E
20V 5A DPAK Bipolar Transistor 276-2SD1805F-TL-E
Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SD1805F-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1805F-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SD1805F-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1805F-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD1805F-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1805F-TL-EOSCT-ND
Single Bipolar Transistors 2SD1805F-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 20V 5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 20V 5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SD1805F-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1805F-TL-EOSTR-ND
Single Bipolar Transistors 2SD1805F-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 20V 5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 20V 5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SD1805F-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1805F-TL-EOSDKR-ND
Single Bipolar Transistors 2SD1805F-TL-EOSDKR-ND
Bipolar (BJT) Transistor NPN 20V 5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 20V 5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Transistor, Npn, 20V, 5A, To-252; Transistor Polarity Onsemi - 99AC6870 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 20V, 5A, To-252; Transistor Polarity Onsemi
99AC6870
Transistor, Npn, 20V, 5A, To-252; Transistor Polarity Onsemi 99AC6870
TRANSISTOR, NPN, 20V, 5A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:120MHz; Power Dissipation Pd:15W; DC Collector Current:5A; DC Current Gain hFE:160hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 20V, 5A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:120MHz; Power Dissipation Pd:15W; DC Collector Current:5A; DC Current Gain hFE:160hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single TP/TP-FA - 598-2SD1805F-TL-E - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single TP/TP-FA
598-2SD1805F-TL-E
Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single TP/TP-FA 598-2SD1805F-TL-E
Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single TP/TP-FA

Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single TP/TP-FA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1805F-TL-E
Bipolar Transistors - BJT 2SD1805F-TL-E
Bipolar Transistors - BJT BIP NPN 5A 20V

Bipolar Transistors - BJT BIP NPN 5A 20V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1805F-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1805F-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1805F-TL-E
TRANS NPN 20V 5A TPFA

TRANS NPN 20V 5A TPFA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 075553-2SD1805F-TL-E 276-2SD1805F-TL-E 2SD1805F-TL-EOSCT-ND 99AC6870 598-2SD1805F-TL-E 2SD1805F-TL-E 2SD1805F-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1805F-TL-E 20V 5A DPAK Bipolar Transistor Single Bipolar Transistors Transistor, Npn, 20V, 5A, To-252; Transistor Polarity Onsemi Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single TP/TP-FA Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT3; 2-TP-FA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
IC(max) 8000 milliamps 5000 milliamps 5000 milliamps
VCBO 60 volts
fT 120 MHz
Unlock Full Specs
to access all available technical data