onsemi 50V 8A 1000mW Bipolar Transistor 2SD1804

Description
Trans GP BJT NPN 50V 8A 1000mW 3-Pin(3+Tab) TP Product overview: 2SD1804 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 8A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1804 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 8A 1000mW 3-Pin(3+Tab) TP Product overview: 2SD1804 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 8A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1804 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 8A 1000mW Bipolar Transistor
276-2SD1804
50V 8A 1000mW Bipolar Transistor 276-2SD1804
Trans GP BJT NPN 50V 8A 1000mW 3-Pin(3+Tab) TP Product overview: 2SD1804 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 8A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1804 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 8A 1000mW 3-Pin(3+Tab) TP Product overview: 2SD1804 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 8A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1804 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157885-2SD1804 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157885-2SD1804
Discrete Semiconductor Products 157885-2SD1804
Manufacturer: ON Semiconductor Win Source Part Number: 157885-2SD1804 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1804 Introduction Date: April 23, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157885-2SD1804
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1804
Introduction Date: April 23, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1804 157885-2SD1804
Product Name 50V 8A 1000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data