onsemi 50V 5A 1000mW Bipolar Transistor 2SD1803T-E

Description
NPN BJT Transistor, 50V, 5A, 1000mW, TO-251 IPAK Product overview: 2SD1803T-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803T-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 50V, 5A, 1000mW, TO-251 IPAK Product overview: 2SD1803T-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803T-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 5A 1000mW Bipolar Transistor
276-2SD1803T-E
50V 5A 1000mW Bipolar Transistor 276-2SD1803T-E
NPN BJT Transistor, 50V, 5A, 1000mW, TO-251 IPAK Product overview: 2SD1803T-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803T-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 5A, 1000mW, TO-251 IPAK Product overview: 2SD1803T-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803T-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1803T-E - 197563-2SD1803T-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1803T-E
197563-2SD1803T-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1803T-E 197563-2SD1803T-E
Manufacturer: ON Semiconductor Win Source Part Number: 197563-2SD1803T-E Packaging: Bulk Mounting: Through Hole Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 150mA, 3A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197563-2SD1803T-E
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 150mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD1803T-EOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1803T-EOS-ND
Single Bipolar Transistors 2SD1803T-EOS-ND
Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Through Hole TP

Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Through Hole TP

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1803T-E
Bipolar Transistors - BJT 2SD1803T-E
Bipolar Transistors - BJT BIP NPN 5A 50V

Bipolar Transistors - BJT BIP NPN 5A 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1803T-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1803T-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1803T-E
TRANS NPN 50V 5A TP

TRANS NPN 50V 5A TP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1803T-E 197563-2SD1803T-E 2SD1803T-EOS-ND 2SD1803T-E 2SD1803T-E
Product Name 50V 5A 1000mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1803T-E Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 5000 milliamps 5000 milliamps
VCBO 60 volts
PD 1000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data