onsemi Single Bipolar Transistors 2SD1803S-TL-H

Description
Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1803S-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1803S-TL-H-ND
Single Bipolar Transistors 2SD1803S-TL-H-ND
Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
50V 5A 1W TO-252 Bipolar Transistor
276-2SD1803S-TL-H
50V 5A 1W TO-252 Bipolar Transistor 276-2SD1803S-TL-H
NPN BJT 50V 5A 1W TO-252 DPAK SMT Transistor Product overview: 2SD1803S-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 1W, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 1W, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803S-TL-H can be used for catalog matching and distributor lookup.

NPN BJT 50V 5A 1W TO-252 DPAK SMT Transistor Product overview: 2SD1803S-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 1W, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 1W, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803S-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1803S-TL-H - 1004553-2SD1803S-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1803S-TL-H
1004553-2SD1803S-TL-H
TRANSISTORS - Transistors (BJT) - Single - 2SD1803S-TL-H 1004553-2SD1803S-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1004553-2SD1803S-TL- H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 150mA, 3A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 140 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1004553-2SD1803S-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 150mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1803S-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1803S-TL-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1803S-TL-H
TRANS NPN 50V 5A TP-FA

TRANS NPN 50V 5A TP-FA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD1803S-TL-H-ND 276-2SD1803S-TL-H 1004553-2SD1803S-TL-H 2SD1803S-TL-H
Product Name Single Bipolar Transistors 50V 5A 1W TO-252 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1803S-TL-H Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; 2-TP-FA
IC(max) 5000 milliamps 5000 milliamps
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single IGBTs - AUIRGP4063D-E-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers