NPN BJT 50V 5A DPAK SMT Transistor Product overview: 2SD1803S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803S-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 005958-2SD1803S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 150mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Surface Mount TP-FA
TRANS NPN 50V 5A TPFA
TRANS NPN 50V 5A TPFA
Bipolar Transistors - BJT BIP NPN 5A 50V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD1803S-TL-E | 005958-2SD1803S-TL-E | 2SD1803S-TL-EOSTR-ND | 2SD1803S-TL-E | 2SD1803S-TL-E | 2SD1803S-TL-E |
| Product Name | 50V 5A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1803S-TL-E | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCBO | 60 volts | |||||
| PD | 1000 milliwatts | |||||
| TJ | -55 C (-67 F) | 150 C (302 F) | ||||
| Polarity | NPN; NPN | NPN | NPN; NPN |