onsemi Single Bipolar Transistors 2SD1803S-E

Description
Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Through Hole TP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Through Hole TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1803S-EOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1803S-EOS-ND
Single Bipolar Transistors 2SD1803S-EOS-ND
Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Through Hole TP

Bipolar (BJT) Transistor NPN 50V 5A 180MHz 1W Through Hole TP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 968934-2SD1803S-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
968934-2SD1803S-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 968934-2SD1803S-E
Win Source Part Number: 968934-2SD1803S-E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 150mA, 3A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 140 @ 500mA, 2V Frequency - Transition: 180MHz Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSSNY2SD1803S-E,215 6-2SD1803S-E-OS,2SD1 803S-EOS,2SD1803S-E- ND Base Product Number: 2SD1803

Win Source Part Number: 968934-2SD1803S-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 150mA, 3A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 140 @ 500mA, 2V
Frequency - Transition: 180MHz
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSSNY2SD1803S-E,2156-2SD1803S-E-OS,2SD1803S-EOS,2SD1803S-E-ND
Base Product Number: 2SD1803

Buy Now Datasheet
Singapore, Singapore
50V 5A DPAK Bipolar Transistor
276-2SD1803S-E
50V 5A DPAK Bipolar Transistor 276-2SD1803S-E
Bipolar Transistor, (-)50V, (-)5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SD1803S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803S-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)50V, (-)5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SD1803S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1803S-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD1803S-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD1803S-E
Single Bipolar Transistors 2SD1803S-E
TRANS NPN 50V 5A TP

TRANS NPN 50V 5A TP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1803S-E
Bipolar Transistors - BJT 2SD1803S-E
Bipolar Transistors - BJT LOW-SATURATION VOLTAGE

Bipolar Transistors - BJT LOW-SATURATION VOLTAGE

Buy Now Datasheet
Transistor, Bipolar, Npn, 50V, 5A/to-251; Transistor Polarity Onsemi - 52T9093 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 50V, 5A/to-251; Transistor Polarity Onsemi
52T9093
Transistor, Bipolar, Npn, 50V, 5A/to-251; Transistor Polarity Onsemi 52T9093
TRANSISTOR, BIPOLAR, NPN, 50V, 5A/TO-251; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 50V, 5A/TO-251; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1803S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1803S-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1803S-E
TRANS NPN 50V 5A TP

TRANS NPN 50V 5A TP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1803S-EOS-ND 968934-2SD1803S-E 276-2SD1803S-E 2SD1803S-E 2SD1803S-E 52T9093 2SD1803S-E
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 50V 5A DPAK Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipolar, Npn, 50V, 5A/to-251; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-251-3 Short Leads, IPak, TO-251AA TO-3
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
Power Gain 140 dB
Operating Frequency 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data