onsemi Single Bipolar Transistors 2SD1801T-TL-E

Description
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 800mW Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 800mW Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1801T-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1801T-TL-E-ND
Single Bipolar Transistors 2SD1801T-TL-E-ND
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 2A 150MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1801T-TL-E - 1004552-2SD1801T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1801T-TL-E
1004552-2SD1801T-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1801T-TL-E 1004552-2SD1801T-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1004552-2SD1801T-TL- E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004552-2SD1801T-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 2A DPAK Bipolar Transistor
276-2SD1801T-TL-E
50V 2A DPAK Bipolar Transistor 276-2SD1801T-TL-E
Bipolar Transistor, 50V, 2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SD1801T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1801T-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 50V, 2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SD1801T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1801T-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1801T-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1801T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1801T-TL-E
TRANS NPN 50V 2A TP-FA

TRANS NPN 50V 2A TP-FA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1801T-TL-E-ND 1004552-2SD1801T-TL-E 276-2SD1801T-TL-E 2SD1801T-TL-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1801T-TL-E 50V 2A DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; 2-TP-FA
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data