onsemi Discrete Semiconductor Products 2SD1682T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 157791-2SD1682T Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1682T Alternative Parts (Cross-Reference): BD233-BP; BD233-BP-HF; BD233; KTC2814Y; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 157791-2SD1682T Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1682T Alternative Parts (Cross-Reference): BD233-BP; BD233-BP-HF; BD233; KTC2814Y; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157791-2SD1682T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157791-2SD1682T
Discrete Semiconductor Products 157791-2SD1682T
Manufacturer: ON Semiconductor Win Source Part Number: 157791-2SD1682T Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1682T Alternative Parts (Cross-Reference): BD233-BP; BD233-BP-HF; BD233; KTC2814Y; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157791-2SD1682T
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1682T
Alternative Parts (Cross-Reference): BD233-BP; BD233-BP-HF; BD233; KTC2814Y;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2.5A 50V Bipolar Transistor
276-2SD1682T
2.5A 50V Bipolar Transistor 276-2SD1682T
2.5A, 50V, NPN, Si, POWER TRANSISTOR, TO-126, TO-126ML, 3 PIN Product overview: 2SD1682T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1682T can be used for catalog matching and distributor lookup.

2.5A, 50V, NPN, Si, POWER TRANSISTOR, TO-126, TO-126ML, 3 PIN Product overview: 2SD1682T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1682T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1682T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1682T
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1682T
POWER BIPOLAR TRANSISTOR NPN

POWER BIPOLAR TRANSISTOR NPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 157791-2SD1682T 276-2SD1682T 2SD1682T
Product Name Discrete Semiconductor Products 2.5A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data