Manufacturer: ON Semiconductor
Win Source Part Number: 157790-2SD1682S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1682S
Alternative Parts (Cross-Reference): BD233-BP; BD233-BP-HF; BD233; KTC2814Y;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
2.5A, 50V, NPN, Si, POWER TRANSISTOR, TO-126, TO-126ML, 3 PIN Product overview: 2SD1682S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1682S can be used for catalog matching and distributor lookup.
POWER BIPOLAR TRANSISTOR NPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 157790-2SD1682S | 276-2SD1682S | 2SD1682S |
| Product Name | Discrete Semiconductor Products | 2.5A 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |