onsemi 18V 1.2A Bipolar Transistor 2SD1681S

Description
Trans GP BJT NPN 18V 1.2A 3-Pin TO-126ML Product overview: 2SD1681S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1681S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 18V 1.2A 3-Pin TO-126ML Product overview: 2SD1681S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1681S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 1.2A Bipolar Transistor
276-2SD1681S
18V 1.2A Bipolar Transistor 276-2SD1681S
Trans GP BJT NPN 18V 1.2A 3-Pin TO-126ML Product overview: 2SD1681S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1681S can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 18V 1.2A 3-Pin TO-126ML Product overview: 2SD1681S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1681S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157789-2SD1681S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157789-2SD1681S
Discrete Semiconductor Products 157789-2SD1681S
Manufacturer: ON Semiconductor Win Source Part Number: 157789-2SD1681S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1668 Introduction Date: January 13, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157789-2SD1681S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1668
Introduction Date: January 13, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1681S 157789-2SD1681S
Product Name 18V 1.2A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data