onsemi 50V 7A 2000mW Bipolar Transistor 2SD1668

Description
Trans GP BJT NPN 50V 7A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SD1668 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1668 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 7A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SD1668 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1668 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 7A 2000mW Bipolar Transistor
276-2SD1668
50V 7A 2000mW Bipolar Transistor 276-2SD1668
Trans GP BJT NPN 50V 7A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SD1668 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1668 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 7A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SD1668 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1668 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157787-2SD1668 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157787-2SD1668
Discrete Semiconductor Products 157787-2SD1668
Manufacturer: ON Semiconductor Win Source Part Number: 157787-2SD1668 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1668 Alternative Parts (Cross-Reference): 2SD1412A-Y(CLARION; 2SD1412A-O(CLARION; 2SD1412A; 2SD1412A-O(F); Introduction Date: October 21, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 157787-2SD1668
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1668
Alternative Parts (Cross-Reference): 2SD1412A-Y(CLARION; 2SD1412A-O(CLARION; 2SD1412A; 2SD1412A-O(F);
Introduction Date: October 21, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1668 157787-2SD1668
Product Name 50V 7A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details