onsemi Discrete Semiconductor Products 2SD1667S

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 157786-2SD1667S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1667S Alternative Parts (Cross-Reference): 2SD1412A-O(F); 2SC4881(MBS-NG); 2SD1412A-Y(F); 2SD1412AO; Introduction Date: July 14, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 157786-2SD1667S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1667S Alternative Parts (Cross-Reference): 2SD1412A-O(F); 2SC4881(MBS-NG); 2SD1412A-Y(F); 2SD1412AO; Introduction Date: July 14, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157786-2SD1667S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157786-2SD1667S
Discrete Semiconductor Products 157786-2SD1667S
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 157786-2SD1667S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1667S Alternative Parts (Cross-Reference): 2SD1412A-O(F); 2SC4881(MBS-NG); 2SD1412A-Y(F); 2SD1412AO; Introduction Date: July 14, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 157786-2SD1667S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1667S
Alternative Parts (Cross-Reference): 2SD1412A-O(F); 2SC4881(MBS-NG); 2SD1412A-Y(F); 2SD1412AO;
Introduction Date: July 14, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1667S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1667S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1667S
POWER BIPOLAR TRANSISTOR NPN

POWER BIPOLAR TRANSISTOR NPN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157786-2SD1667S 2SD1667S
Product Name Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

25V 0.5A SOT23 Bipolar Transistor - 276-BC818K-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 25 volts
View Details
3 suppliers
Bipolar Transistors - 155052 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers