Manufacturer: ON Semiconductor
Win Source Part Number: 1004545-2SD1628G-TD-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 60mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single PCP hFE 280-560, SOT-89 / PCP-1, 1000-REEL Product overview: 2SD1628G-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1628G-TD-H can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 5A 120MHz 500mW Surface Mount PCP
Bipolar Transistors - BJT BIP NPN 5A 20V
TRANS NPN 20V 5A SOT89-3
TRANS NPN 20V 5A PCP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1004545-2SD1628G-TD-H | 276-2SD1628G-TD-H | 2SD1628G-TD-HOSTR-ND | 2SD1628G-TD-H | 598-2SD1628G-TD-H | 2SD1628G-TD-H |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1628G-TD-H | 20V 5A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | TRANS NPN 20V 5A SOT89-3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; PCP | TO-243AA | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 20 volts | 20 volts | ||||
| VCBO | 60 volts |