onsemi Single Bipolar Transistors 2SD1628F-TD-E

Description
Bipolar (BJT) Transistor NPN 20V 5A 120MHz 500mW Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 5A 120MHz 500mW Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1628F-TD-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1628F-TD-E-ND
Single Bipolar Transistors 2SD1628F-TD-E-ND
Bipolar (BJT) Transistor NPN 20V 5A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 20V 5A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
Singapore, Singapore
20V 5A SOT-89 Bipolar Transistor
276-2SD1628F-TD-E
20V 5A SOT-89 Bipolar Transistor 276-2SD1628F-TD-E
Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SD1628F-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1628F-TD-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SD1628F-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1628F-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD1628F-TD-E - 1004544-2SD1628F-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1628F-TD-E
1004544-2SD1628F-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1628F-TD-E 1004544-2SD1628F-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 1004544-2SD1628F-TD- E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 60mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004544-2SD1628F-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 60mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 20V 5A PCP - 598-2SD1628F-TD-E - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 5A PCP
598-2SD1628F-TD-E
TRANS NPN 20V 5A PCP 598-2SD1628F-TD-E
TRANS NPN 20V 5A PCP

TRANS NPN 20V 5A PCP

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1628F-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1628F-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1628F-TD-E
TRANS NPN 20V 5A PCP

TRANS NPN 20V 5A PCP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1628F-TD-E
Bipolar Transistors - BJT 2SD1628F-TD-E
Bipolar Transistors - BJT BIP NPN 5A 20V

Bipolar Transistors - BJT BIP NPN 5A 20V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1628F-TD-E-ND 276-2SD1628F-TD-E 1004544-2SD1628F-TD-E 598-2SD1628F-TD-E 2SD1628F-TD-E 2SD1628F-TD-E
Product Name Single Bipolar Transistors 20V 5A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1628F-TD-E TRANS NPN 20V 5A PCP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data