Bipolar (BJT) Transistor NPN 50V 3A 150MHz 500mW Surface Mount PCP
TRANS NPN 50V 3A PCP
Bipolar Transistors - BJT BIP NPN 3A 50V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1624T-TD-H-ND | 2SD1624T-TD-H | 2SD1624T-TD-H |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |