onsemi TRANSISTORS - Transistors (BJT) - Single - 2SD1624T-TD-E 2SD1624T-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005944-2SD1624T-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005944-2SD1624T-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1624T-TD-E - 005944-2SD1624T-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1624T-TD-E
005944-2SD1624T-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1624T-TD-E 005944-2SD1624T-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 005944-2SD1624T-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005944-2SD1624T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD1624T-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1624T-TD-EOSTR-ND
Single Bipolar Transistors 2SD1624T-TD-EOSTR-ND
Bipolar (BJT) Transistor NPN 50V 3A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 3A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1624T-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1624T-TD-EOSDKR-ND
Single Bipolar Transistors 2SD1624T-TD-EOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 3A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 3A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1624T-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1624T-TD-EOSCT-ND
Single Bipolar Transistors 2SD1624T-TD-EOSCT-ND
Bipolar (BJT) Transistor NPN 50V 3A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 3A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Singapore, Singapore
50V 3A 150MHz SOT-89 Bipolar Transistor
276-2SD1624T-TD-E
50V 3A 150MHz SOT-89 Bipolar Transistor 276-2SD1624T-TD-E
NPN BJT Transistor, 50V, 3A, 150MHz, SOT-89 Product overview: 2SD1624T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1624T-TD-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 3A, 150MHz, SOT-89 Product overview: 2SD1624T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1624T-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1624T-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1624T-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1624T-TD-E
TRANS NPN 50V 3A PCP

TRANS NPN 50V 3A PCP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1624T-TD-E
Bipolar Transistors - BJT 2SD1624T-TD-E
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Buy Now Datasheet
Transistor, Npn, 50V, 3A, Sot-89; Transistor Polarity Onsemi - 31AC2709 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 3A, Sot-89; Transistor Polarity Onsemi
31AC2709
Transistor, Npn, 50V, 3A, Sot-89; Transistor Polarity Onsemi 31AC2709
TRANSISTOR, NPN, 50V, 3A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:150MHz; Power Dissipation Pd:1.5W; DC Collector Current:3A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 3A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:150MHz; Power Dissipation Pd:1.5W; DC Collector Current:3A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 005944-2SD1624T-TD-E 2SD1624T-TD-EOSTR-ND 276-2SD1624T-TD-E 2SD1624T-TD-E 2SD1624T-TD-E 31AC2709
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1624T-TD-E Single Bipolar Transistors 50V 3A 150MHz SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 50V, 3A, Sot-89; Transistor Polarity Onsemi
Polarity NPN; NPN NPN NPN NPN
Package Type SOT3; PCP TO-243AA PCP TO-3; SOT89
IC(max) 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data