onsemi Single Bipolar Transistors 2SD1623T-TD-E

Description
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1623T-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1623T-TD-EOSTR-ND
Single Bipolar Transistors 2SD1623T-TD-EOSTR-ND
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1623T-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1623T-TD-EOSDKR-ND
Single Bipolar Transistors 2SD1623T-TD-EOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1623T-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1623T-TD-EOSCT-ND
Single Bipolar Transistors 2SD1623T-TD-EOSCT-ND
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1623T-TD-E - 005941-2SD1623T-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1623T-TD-E
005941-2SD1623T-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1623T-TD-E 005941-2SD1623T-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 005941-2SD1623T-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005941-2SD1623T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 2A 150MHz SOT-89 Bipolar Transistor
276-2SD1623T-TD-E
50V 2A 150MHz SOT-89 Bipolar Transistor 276-2SD1623T-TD-E
NPN BJT Transistor, 50V, 2A, 150MHz, SOT-89 Product overview: 2SD1623T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1623T-TD-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 2A, 150MHz, SOT-89 Product overview: 2SD1623T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1623T-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 2SD1623T-TD-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD1623T-TD-E
Single Bipolar Transistors 2SD1623T-TD-E
TRANS NPN 50V 2A PCP

TRANS NPN 50V 2A PCP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1623T-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1623T-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1623T-TD-E
TRANS NPN 50V 2A PCP

TRANS NPN 50V 2A PCP

Supplier's Site
Transistor, Npn, 50V, 2A, Sot-89; Transistor Polarity Onsemi - 99AC6868 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 2A, Sot-89; Transistor Polarity Onsemi
99AC6868
Transistor, Npn, 50V, 2A, Sot-89; Transistor Polarity Onsemi 99AC6868
TRANSISTOR, NPN, 50V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:150MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:150MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1623T-TD-E
Bipolar Transistors - BJT 2SD1623T-TD-E
Bipolar Transistors - BJT BIP NPN 2A 50V

Bipolar Transistors - BJT BIP NPN 2A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD1623T-TD-EOSTR-ND 005941-2SD1623T-TD-E 276-2SD1623T-TD-E 2SD1623T-TD-E 2SD1623T-TD-E 99AC6868 2SD1623T-TD-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1623T-TD-E 50V 2A 150MHz SOT-89 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 50V, 2A, Sot-89; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type TO-243AA SOT3; PCP TO-243AA PCP TO-3; SOT89
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156559P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
65V 0.1A Bipolar Transistor - 277-BC846UPNE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846BSH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers