onsemi Single Bipolar Transistors 2SD1623S-TD-E

Description
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1623S-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1623S-TD-EOSTR-ND
Single Bipolar Transistors 2SD1623S-TD-EOSTR-ND
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1623S-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1623S-TD-EOSCT-ND
Single Bipolar Transistors 2SD1623S-TD-EOSCT-ND
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1623S-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1623S-TD-EOSDKR-ND
Single Bipolar Transistors 2SD1623S-TD-EOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
 - 2SD1623S-TD-E - Rochester Electronics
Newburyport, MA, United States
2SD1623 - NPN Epitaxial Planar Silicon Transistor

2SD1623 - NPN Epitaxial Planar Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1623S-TD-E - 005942-2SD1623S-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1623S-TD-E
005942-2SD1623S-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1623S-TD-E 005942-2SD1623S-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 005942-2SD1623S-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005942-2SD1623S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 2A 150MHz SOT-89 Bipolar Transistor
276-2SD1623S-TD-E
50V 2A 150MHz SOT-89 Bipolar Transistor 276-2SD1623S-TD-E
NPN BJT Transistor, 50V, 2A, 150MHz, SOT-89 Product overview: 2SD1623S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1623S-TD-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 2A, 150MHz, SOT-89 Product overview: 2SD1623S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1623S-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor, Npn, 50V, 2A, Sot-89; Transistor Polarity Onsemi - 74AC6954 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 2A, Sot-89; Transistor Polarity Onsemi
74AC6954
Transistor, Npn, 50V, 2A, Sot-89; Transistor Polarity Onsemi 74AC6954
TRANSISTOR, NPN, 50V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:150MHz; Power Dissipation Pd:1.3W; DC Collector Current:2A; DC Current Gain hFE:140hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:150MHz; Power Dissipation Pd:1.3W; DC Collector Current:2A; DC Current Gain hFE:140hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1623S-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1623S-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1623S-TD-E
TRANS NPN 50V 2A PCP

TRANS NPN 50V 2A PCP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1623S-TD-E
Bipolar Transistors - BJT 2SD1623S-TD-E
Bipolar Transistors - BJT BIP NPN 2A 50V

Bipolar Transistors - BJT BIP NPN 2A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1623S-TD-EOSTR-ND 2SD1623S-TD-E 005942-2SD1623S-TD-E 276-2SD1623S-TD-E 74AC6954 2SD1623S-TD-E 2SD1623S-TD-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1623S-TD-E 50V 2A 150MHz SOT-89 Bipolar Transistor Transistor, Npn, 50V, 2A, Sot-89; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN
Package Type TO-243AA SOT89; SOT-89 SOT3; PCP TO-3; SOT89
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data