onsemi 1A 50V Bipolar Transistor 2SD1622T-TD-E

Description
Bipolar NPN Transistor, 1A 50V
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 1A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SD1622T-TD-E - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 1A 50V

Bipolar NPN Transistor, 1A 50V

Supplier's Site Datasheet
1A 50V Bipolar Transistor - 276-2SD1622T-TD-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 50V Bipolar Transistor
276-2SD1622T-TD-E
1A 50V Bipolar Transistor 276-2SD1622T-TD-E
BIP NPN 1A 50V Product overview: 2SD1622T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1622T-TD-E can be used for catalog matching and distributor lookup.

BIP NPN 1A 50V Product overview: 2SD1622T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1622T-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1622T-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1622T-TD-E
BIP NPN 1A 50V

BIP NPN 1A 50V

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1622T-TD-E 276-2SD1622T-TD-E 2SD1622T-TD-E
Product Name 1A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC857BWH6327XTSA1 - 769728-BC857BWH6327XTSA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; SOT323
Packing Method Tape Reel; Reel package
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 1690609 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details