onsemi Discrete Semiconductor Products 2SD1622S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 157753-2SD1622S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1622S Alternative Parts (Cross-Reference): 2SC5053; BCX54; BCX54E6327; BCX5410E6327; Introduction Date: March 11, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 157753-2SD1622S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1622S Alternative Parts (Cross-Reference): 2SC5053; BCX54; BCX54E6327; BCX5410E6327; Introduction Date: March 11, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157753-2SD1622S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157753-2SD1622S
Discrete Semiconductor Products 157753-2SD1622S
Manufacturer: ON Semiconductor Win Source Part Number: 157753-2SD1622S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1622S Alternative Parts (Cross-Reference): 2SC5053; BCX54; BCX54E6327; BCX5410E6327; Introduction Date: March 11, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157753-2SD1622S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1622S
Alternative Parts (Cross-Reference): 2SC5053; BCX54; BCX54E6327; BCX5410E6327;
Introduction Date: March 11, 2010
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 1A 500mW SOT-89 Bipolar Transistor
276-2SD1622S
50V 1A 500mW SOT-89 Bipolar Transistor 276-2SD1622S
Trans GP BJT NPN 50V 1A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1622S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1622S can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 1A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1622S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1622S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157753-2SD1622S 276-2SD1622S
Product Name Discrete Semiconductor Products 50V 1A 500mW SOT-89 Bipolar Transistor
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45V 0.5A SOT23 Bipolar Transistor - 276-BC817K40E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
Bipolar Transistors - 1219489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details