onsemi 50V 1A 500mW SOT-89 Bipolar Transistor 2SD1622

Description
Trans GP BJT NPN 50V 1A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1622 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1622 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 1A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1622 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1622 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1A 500mW SOT-89 Bipolar Transistor
276-2SD1622
50V 1A 500mW SOT-89 Bipolar Transistor 276-2SD1622
Trans GP BJT NPN 50V 1A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1622 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1622 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 1A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1622 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1622 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157752-2SD1622 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157752-2SD1622
Discrete Semiconductor Products 157752-2SD1622
Manufacturer: ON Semiconductor Win Source Part Number: 157752-2SD1622 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1622 Alternative Parts (Cross-Reference): BCX54-16TA; BCX5416H6327XTSA1; BCX54; BCX54E6327; Introduction Date: March 11, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157752-2SD1622
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1622
Alternative Parts (Cross-Reference): BCX54-16TA; BCX5416H6327XTSA1; BCX54; BCX54E6327;
Introduction Date: March 11, 2010
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1622 157752-2SD1622
Product Name 50V 1A 500mW SOT-89 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697344 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR185SB6327XTTR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
20 V, 3 A NPN low VCEsat (BISS) transistor - 2PD2150,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
5 suppliers