Bipolar (BJT) Transistor NPN 10V 3A 200MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 10V 3A 200MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 10V 3A 200MHz 500mW Surface Mount PCP
Bipolar Transistor, 10V, 3A, Low VCE(sat), NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SD1620-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1620-TD-E can be used for catalog matching and distributor lookup.
Transistor NPN 10V 3A for Strobe SOT89
Transistor NPN 10V 3A for Strobe SOT89
Transistor NPN 10V 3A for Strobe SOT89
Manufacturer: ON Semiconductor
Win Source Part Number: 005940-2SD1620-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 400mV @ 60mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 140 @ 3A, 2V
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TRANS NPN 10V 3A PCP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1620-TD-EOSDKR-ND | 276-2SD1620-TD-E | 7740768P | 7740768 | 005940-2SD1620-TD-E | 2SD1620-TD-E |
| Product Name | Single Bipolar Transistors | 10V 3A SOT-89 Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD1620-TD-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-243AA | PCP | Pcp | SOT3; PCP | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 10 volts | 10 volts | ||||
| VCBO | 30 volts |