onsemi 15V 0.7A SOT89 Bipolar Transistor 2SD1618T-TD

Description
TRANS NPN 15V 0.7A SOT89-3 Product overview: 2SD1618T-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1618T-TD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 15V 0.7A SOT89-3 Product overview: 2SD1618T-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1618T-TD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.7A SOT89 Bipolar Transistor
276-2SD1618T-TD
15V 0.7A SOT89 Bipolar Transistor 276-2SD1618T-TD
TRANS NPN 15V 0.7A SOT89-3 Product overview: 2SD1618T-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1618T-TD can be used for catalog matching and distributor lookup.

TRANS NPN 15V 0.7A SOT89-3 Product overview: 2SD1618T-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1618T-TD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1618T-TD - 197559-2SD1618T-TD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1618T-TD
197559-2SD1618T-TD
TRANSISTORS - Transistors (BJT) - Single - 2SD1618T-TD 197559-2SD1618T-TD
Manufacturer: ON Semiconductor Win Source Part Number: 197559-2SD1618T-TD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 50mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197559-2SD1618T-TD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 80mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 50mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SD1618T-TD 197559-2SD1618T-TD
Product Name 15V 0.7A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1618T-TD
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data