Manufacturer: ON Semiconductor
Win Source Part Number: 197560-2SD1618T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 80mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 50mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 500mW Surface Mount PCP
NPN BJT Transistor, 15V, 0.7A, 250MHz, SOT-89 Product overview: 2SD1618T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A, 250MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, 250MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1618T-TD-E can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.7A, NPN
Bipolar Transistors - BJT BIP NPN 0.7A 15V
TRANS NPN 15V 0.7A PCP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 197560-2SD1618T-TD-E | 2SD1618T-TD-E-ND | 276-2SD1618T-TD-E | 2SD1618T-TD-E | 2SD1618T-TD-E | 2SD1618T-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1618T-TD-E | Single Bipolar Transistors | 15V 0.7A 250MHz SOT-89 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; PCP | TO-243AA | SOT89; SOT-89 / PCP-1 | |||
| IC(max) | 700 milliamps | 700 milliamps | ||||
| VCEO | 15 volts | 15 volts |