onsemi 80V 4A Bipolar Transistor 2SD1408

Description
Trans GP BJT NPN 80V 4A 3-Pin(3+Tab) TO-220F Product overview: 2SD1408 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1408 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 4A 3-Pin(3+Tab) TO-220F Product overview: 2SD1408 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1408 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A Bipolar Transistor
276-2SD1408
80V 4A Bipolar Transistor 276-2SD1408
Trans GP BJT NPN 80V 4A 3-Pin(3+Tab) TO-220F Product overview: 2SD1408 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1408 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 4A 3-Pin(3+Tab) TO-220F Product overview: 2SD1408 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1408 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157648-2SD1408 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157648-2SD1408
Discrete Semiconductor Products 157648-2SD1408
Manufacturer: Fairchild Semiconductor Win Source Part Number: 157648-2SD1408 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1408 Introduction Date: May 25, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 157648-2SD1408
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1408
Introduction Date: May 25, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1408 157648-2SD1408
Product Name 80V 4A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 274920 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP49E6327HTSA1 - 099476-BCP49E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Darlington
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers