onsemi TRANSISTORS - Transistors (BJT) - Single - 2SD1402 2SD1402

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 15768-2SD1402 Introduction Date: May 08, 2020 Estimated EOL Date: 2036 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 15768-2SD1402 Introduction Date: May 08, 2020 Estimated EOL Date: 2036 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1402 - 15768-2SD1402 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1402
15768-2SD1402
TRANSISTORS - Transistors (BJT) - Single - 2SD1402 15768-2SD1402
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 15768-2SD1402 Introduction Date: May 08, 2020 Estimated EOL Date: 2036 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 15768-2SD1402
Introduction Date: May 08, 2020
Estimated EOL Date: 2036
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 15768-2SD1402
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1402
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor - QPD0030 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details