onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SD1388TP-4

Description
NPN Epitaxial Planar Silicon Transistor
Request a Quote Datasheet
Description
NPN Epitaxial Planar Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SD1388TP-4 - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Planar Silicon Transistor

NPN Epitaxial Planar Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037306-2SD1388TP-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037306-2SD1388TP-4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037306-2SD1388TP-4
Win Source Part Number: 1037306-2SD1388TP-4 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 1,000 Alternative Parts (Cross-Reference): 2SD1388TP-42SD1388TP 4; Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: ONSONS2SD1388TP-4,21 56-2SD1388TP-4 Base Product Number: 2SD1388 Product Status: Obsolete

Win Source Part Number: 1037306-2SD1388TP-4
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 1,000
Alternative Parts (Cross-Reference): 2SD1388TP-42SD1388TP4;
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: ONSONS2SD1388TP-4,2156-2SD1388TP-4
Base Product Number: 2SD1388
Product Status: Obsolete

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1388TP-4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1388TP-4
TRANSISTOR NPN

TRANSISTOR NPN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1388TP-4 1037306-2SD1388TP-4 2SD1388TP-4
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697663P - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-92; TO-92
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Single Bipolar Transistors - BC817K25E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers