Bipolar (BJT) Transistor NPN 50V 2A 150MHz 1W Through Hole 3-MP
TRANS NPN 50V 2A 3MP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1207U-ND | 2SD1207U |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |