Bipolar Transistor, 50V, 2A, Low VCE(sat) NPN Single MP hFE = 200-400, TO-92 3 8.5x6.0 / MP, 1000-REEL Product overview: 2SD1207T-AE from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1207T-AE can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 075536-2SD1207T-AE
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 1W Through Hole TO-92 (TO-226)
TRANS NPN 50V 2A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD1207T-AE | 075536-2SD1207T-AE | 2SD1207T-AEOSTR-ND | 2SD1207T-AE |
| Product Name | 50V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1207T-AE | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | |
| IC(max) | 2000 milliamps | 2000 milliamps | ||
| VCEO | 50 volts | 50 volts | ||
| VCBO | 60 volts |